EN
  • EN
  • DE

AM3703CBP

Part No AM3703CBP
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description MPU AM37x RISC 32bit 45nm 800MHz 515-Pin POP-FCBGA Tray / IC MPU SITARA 800MHZ 515FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 515-WFBGA, FCBGA
Case / Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016580-AM3703CBP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AM3703
Introduction Date June 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AM3703CBP CAD Model

Description

The Texas Instruments AM3703CBP is a high-performance ARM Cortex-A8 microprocessor equipped with a rich set of peripherals and designed to deliver impressive processing power for a variety of applications. This system-on-chip (SoC) is ideal for embedded applications that require both efficient computing and multimedia capabilities.

Key Features

  • Powerful ARM Cortex-A8 Core: At the heart of the AM3703CBP lies an ARM Cortex-A8 processor core that runs at speeds up to 1 GHz, providing robust computational performance for demanding applications.
  • Advanced Graphics Processing: Although the AM3703CBP does not include an integrated graphics accelerator like its sibling, the AM3715, it still supports external graphics for rich multimedia and UI experiences.
  • High-Performance Memory Interface: The device includes a 32-bit wide DDR2/DDR3 memory interface for high-speed data transfer and efficient multitasking.
  • Extensive Peripherals Integration: A wide range of on-chip peripherals, including USB 2.0 OTG, I2C, SPI, and multiple UARTs, enable connectivity and control for a variety of external devices.
  • Low Power Consumption: Designed with power efficiency in mind, the AM3703CBP is suitable for battery-powered devices, with features that minimize power usage without sacrificing performance.

Applications

The versatility of the AM3703CBP makes it an excellent choice for a broad spectrum of applications, including:

  • Industrial automation and control systems
  • Portable data terminals
  • Medical devices and healthcare equipment
  • Navigation equipment and GPS devices
  • Home automation and smart appliances

Support and Resources

Texas Instruments provides comprehensive support for the AM3703CBP, including detailed documentation, software development tools, and a supportive community forum. Developers can access a wealth of resources to facilitate the design process, ensuring a smooth integration of the AM3703CBP into their projects.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $254.1201 $254.1201
2+ $227.8318 $455.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess