EN
  • EN
  • DE

AM5708BCBDJ

Part No AM5708BCBDJ
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 667MHZ 538FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001340-AM5708BCBDJ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A15
Speed 667MHz
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Ethernet 10/100/1000Mbps (2)
Ultra Librarian 3D Model Ultra Librarian AM5708BCBDJ CAD Model

Description

The AM5708BCBDJ is a high-performance microprocessor from Texas Instruments (TI), designed to meet the demanding requirements of modern embedded processing applications. This device is part of the Sitara™ processor family, which is known for its integration of advanced peripherals with powerful processing cores.

The AM5708BCBDJ is built around the ARM® Cortex®-A15 core, which delivers an exceptional balance of computing power and energy efficiency. This core operates at speeds up to 1.5 GHz, providing the computational horsepower needed for intensive tasks such as image processing, multimedia, and industrial automation.

One of the standout features of this product is its dual-core architecture. In addition to the primary Cortex-A15 processor, the AM5708BCBDJ includes a TI C66x DSP core. This digital signal processor is optimized for high-precision algorithms and is particularly well-suited for real-time signal processing tasks, making the AM5708BCBDJ an excellent choice for applications that require both general-purpose and specialized processing capabilities.

Furthermore, the AM5708BCBDJ incorporates a rich set of peripherals and interfaces to facilitate connectivity and control. It includes support for Gigabit Ethernet, USB 3.0, PCIe, and more, allowing for high-speed data transfers and connectivity with a wide range of external devices. Additionally, it features a dual-camera interface for vision applications and a display subsystem for graphics acceleration, making it an ideal processor for interactive multimedia applications.

For developers looking to leverage the AM5708BCBDJ, TI provides extensive support in the form of software tools, development kits, and documentation. The processor is also backed by TI's renowned ecosystem, which includes software libraries, third-party applications, and a community of developers and experts.

In summary, the AM5708BCBDJ from Texas Instruments is a versatile and powerful processor that offers a comprehensive solution for a wide range of embedded processing needs. With its dual-core design, advanced signal processing, and extensive connectivity options, it stands out as a top choice for engineers and developers working on cutting-edge embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8984 $70.8984
2+ $68.6829 $137.3658
3+ $66.4673 $199.4019
4+ $64.2517 $257.0068
6+ $57.6050 $345.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess