EN
  • EN
  • DE

AM5716AABCXEA

Part No AM5716AABCXEA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR / MPU AM571x RISC 32bit 28nm 1.5GHz 760-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 760-BFBGA, FCBGA
Manufacturer Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Win Source Part Number 768482-AM5716AABCXEA
Popularity Medium
Supply and Demand Status Limited
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5716AABCXEA CAD Model

Description

The AM5716AABCXEA is a cutting-edge integrated circuit from the renowned manufacturer, Texas Instruments. This high-performance product is part of TI's Sitara™ processor's family, which is known for its robust architecture, designed to cater to a broad range of industrial applications, including automation, human-machine interface (HMI), networking, and more.

At the heart of the AM5716AABCXEA is an advanced ARM® Cortex®-A15 microprocessor, which provides the computational power required for intensive processing tasks. This processor is complemented by a dual-core ARM Cortex-M4 microcontroller, which is ideal for managing real-time processing and control tasks. This dual-core configuration ensures that the device can handle complex multitasking environments efficiently, making it a versatile choice for embedded systems designers.

The device also boasts a sophisticated graphics engine, including a PowerVR™ SGX544 3D GPU and a dedicated 2D graphics accelerator. This makes it particularly suitable for applications that require high-quality visual displays, such as interactive kiosks, digital signage, and advanced user interfaces. Additionally, the AM5716AABCXEA supports a range of high-definition video codecs, ensuring smooth video playback and processing capabilities.

Connectivity is another strong suit of the AM5716AABCXEA, as it features a variety of interfaces, including Gigabit Ethernet, USB 3.0, HDMI, and more. This allows for seamless integration into existing networks and the ability to handle high-speed data transfers, which is essential for modern industrial applications.

Texas Instruments has also equipped the AM5716AABCXEA with a range of security features, including cryptographic acceleration, secure boot, and a hardware random number generator. These features provide an additional layer of protection for sensitive data and help to maintain the integrity of the system against external threats.

Overall, the AM5716AABCXEA is a powerful and reliable component that offers a blend of performance, graphics, and security features, making it an ideal choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess