EN
  • EN
  • DE
  • IT

AMC1200

Part No AMC1200
Manufacturer Texas Instruments
Catalog Hard To Find
Description Fully-Differential Isolation Amplifier Low Offset Error: 1.5 mV max
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1144249-AMC1200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian AMC1200 CAD Model

Description

Texas Instruments AMC1200

The AMC1200 by Texas Instruments is a precision isolation amplifier designed to offer industrial-level signal isolation with high accuracy and stability. This robust component is essential for applications that require electrical isolation between sensitive circuitry and high-voltage signals or noisy environments. It is particularly well-suited for motor control, green energy applications, and medical equipment where safety and reliability are paramount.

With a working voltage of up to 1000 V<sub>PEAK, the AMC1200 ensures that the isolated sides of the system remain protected even under extreme conditions. The device features a differential input range of ±250 mV, which makes it versatile for various sensing applications. Its high-impedance inputs are optimized for connection to high-voltage resistive dividers or other voltage-sensing circuits, providing a precise and linear response.

The AMC1200 boasts a high isolation rating of 4250 V<sub>RMS for 1 minute per UL1577 and can sustain a continuous working voltage of 600 V<sub>RMS. This high level of isolation ensures compliance with international safety standards, making it an ideal choice for applications with stringent safety requirements. Additionally, the device has a low offset error of ±200 µV and a low nonlinearity of ±0.075%, ensuring accurate signal representation and minimal distortion.

The amplifier operates within a wide supply range of 3.0 V to 5.5 V, which allows for flexibility in system design. The output of the AMC1200 is a high-level analog voltage that is proportional to the detected input, making it easily interfaced with analog-to-digital converters (ADCs) or other signal processing components. The device is offered in a compact 8-pin SOIC package, ensuring a minimal footprint on printed circuit boards.

Overall, the AMC1200 is an excellent choice for engineers looking for a reliable, high-performance isolation amplifier that can bridge the gap between low-voltage control circuitry and high-voltage signals without compromising on safety or accuracy.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1237 $50.5665
110+ $0.9220 $101.4200
170+ $0.8932 $151.8440
235+ $0.8644 $203.1340
300+ $0.8356 $250.6800
405+ $0.7492 $303.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess