EN
  • EN
  • DE

AMC1200SDUB

Part No AMC1200SDUB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Fully-Differential Isolation Amplifier Low Offset Error: 1.5 mV max | IC OPAMP ISOLATION 1 CIRC 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Isolation
Output Type Differential
-3db Bandwidth 100kHz
Voltage - Input Offset 200μV
Supply Current 5.4mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SOP
Family Part Number AMC1200
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1144252-AMC1200SDUB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian AMC1200SDUB CAD Model

Description

The AMC1200SDUB from Texas Instruments is a precision isolation amplifier designed to offer outstanding performance for industrial applications. This device is part of TI's extensive range of isolation amplifiers that are specifically engineered to provide accurate, isolated data transmission - crucial for systems that require safety, monitoring, and control in high-voltage environments.

Key Features

  • High Isolation Voltage: With a reinforced insulation rating, the AMC1200SDUB can withstand isolation voltages up to 4000 V<sub>PEAK, making it an excellent choice for applications requiring stringent electrical isolation between input and output.
  • High Precision: This device boasts a low offset voltage and a high linearity, ensuring precise measurements and data conversion in critical applications.
  • High Bandwidth: With a bandwidth of 80 kHz, the AMC1200SDUB can handle high-speed signals, which is essential for modern control and monitoring systems.
  • Low Power Consumption: The device is optimized for low power operation, which is beneficial for energy-sensitive applications.

Applications

The AMC1200SDUB is versatile and can be used in a variety of applications including:

  • Motor control feedback systems
  • Power inverters
  • Battery management systems
  • Green energy applications such as solar inverters and wind turbines
  • Industrial process controls

Technical Specifications

The AMC1200SDUB operates over a wide supply range of ±4.5 V to ±5.5 V and features a high common-mode rejection ratio (CMRR) of 100 dB (min) at DC. It is packaged in a compact, 8-pin SOIC package that is optimized for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The AMC1200SDUB is no exception, with advanced manufacturing techniques ensuring consistent performance and long-term reliability for critical industrial systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0140 $50.7000
110+ $0.9499 $104.4890
165+ $0.9178 $151.4370
235+ $0.8536 $200.5960
305+ $0.8215 $250.5575
385+ $0.7894 $303.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,462 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess