EN
  • EN
  • DE

AMC1203PSA

Part No AMC1203PSA
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 8SOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Mounting SMD (SMT)
Base Product Number AMC1203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AMC1203PSA,-296-27654-5-ND,296-27654-5,-AMC1203PSA-NDR,TEXTISAMC1203PSA
Standard Package 95
Win Source Part Number 1076653-AMC1203PSA
Ultra Librarian 3D Model Ultra Librarian AMC1203PSA CAD Model

Description

Product Overview: Texas Instruments AMC1203PSA

The AMC1203PSA from Texas Instruments is a precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on silicon dioxide (SiO2) insulation technology. This advanced modulator is designed for use in industrial applications, including motor control, electric power conversion, and sensor interfacing, where accurate signal conversion and isolation are critical for both performance and safety.

Key Features

  • High-Precision Modulation: The AMC1203PSA employs a ΔΣ modulator with a 16-bit resolution and a data output rate of 20MHz, ensuring high-fidelity representation of the analog input signal.
  • Integrated Isolation: With 4000V peak (VPK) isolation for 1 minute per UL1577, this device provides robust electrical isolation between the high-voltage side and the low-voltage side, enhancing system safety and reducing noise interference.
  • Low Offset Error: The device features a low offset error of ±5mV (typical) and a gain error of ±0.3% (typical), which contributes to accurate and stable measurement over time.
  • Wide Temperature Range: It is operational over an industrial temperature range from -40°C to +105°C, making it suitable for harsh environments.
  • Fail-Safe Output: The AMC1203PSA includes a fail-safe output that ensures a known state of the output bit stream in the absence of an input signal.

Applications

  • Isolated Motor Control Feedback
  • Current Sensing in Inverters
  • Battery Management Systems
  • Industrial Automation and Process Control

The AMC1203PSA is available in a compact, surface-mount 8-SOIC (D) package, making it easy to integrate into a variety of designs. With its combination of high precision, integrated isolation, and robust performance, the AMC1203PSA is an ideal choice for engineers looking to enhance the accuracy and safety of their system designs.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess