EN
  • EN
  • DE

AMC1203PSAR

Part No AMC1203PSAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 105°C
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 1144256-AMC1203PSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1203
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC1203PSAR CAD Model

Description

Overview of Texas Instruments AMC1203PSAR

The AMC1203PSAR is a high-precision, isolated delta-sigma modulator from Texas Instruments, designed for current and voltage sensing in electric motor drives, renewable energy systems, and power-supply control. This device is an integral component for industrial applications requiring accurate data conversion from an analog signal to a digital output, while maintaining electrical isolation to protect sensitive digital circuitry.

Key Features

  • Isolation: The AMC1203PSAR provides galvanic isolation of up to 4250 V<sub>PEAK, ensuring that noise and transient voltages in harsh industrial environments do not affect the lower-voltage digital control circuitry.
  • High Accuracy: With a data rate of 20 MHz and a high oversampling ratio, the modulator achieves excellent accuracy, making it suitable for precise measurement tasks.
  • Low Offset Error: The device boasts a low offset error and gain error, which enhances the overall system accuracy and performance.
  • Robust Design: The AMC1203PSAR is built to withstand extreme temperatures ranging from -40°C to +125°C, making it reliable in various operating conditions.

Applications

The AMC1203PSAR is versatile and can be used in a wide range of applications, including:

  • Electric motor control
  • Power converters
  • Battery management systems
  • Renewable energy systems, such as solar inverters and wind turbines

Technical Specifications

  • Supply Voltage: 3.0 V to 5.5 V
  • Input Type: Differential
  • Output Type: 1-bit digital output
  • Package: Offered in an 8-pin SOP (Small Outline Package), the AMC1203PSAR is compact and suitable for space-constrained applications.

Overall, the AMC1203PSAR from Texas Instruments stands out for its high isolation, accuracy, and robustness, making it an excellent choice for industrial applications that require precise current and voltage measurements under challenging environmental conditions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess