EN
  • EN
  • DE

AMC1204BDWVR

Part No AMC1204BDWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 20MHz, Second-Order, Isolated Delta-Sigma Modulator for Current-Shunt Measurement | IC MODULATOR 16BIT 20M 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 20M
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AMC1204
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1144259-AMC1204BDWVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC1204BDWVR CAD Model

Description

The AMC1204BDWVR from Texas Instruments is a high-precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on TI's proprietary silicon dioxide (SiO2) insulation barrier. This component is designed to provide outstanding isolation performance while maintaining high data integrity and dynamic performance.

Key Features

  • Isolation Rating: The device boasts an impressive isolation rating of 4000 V peak, ensuring that the data and power domains are kept separate, thus protecting the low-voltage side from high-voltage spikes.
  • Resolution: With a 16-bit analog-to-digital conversion resolution, the AMC1204BDWVR provides precise measurement capabilities, making it ideal for critical applications.
  • Sampling Rate: It offers a high-speed sampling rate of 10MHz, which allows for quick and accurate data acquisition, suitable for high-performance industrial applications.
  • Output Data Rate: The modulator's output data rate is 20MHz, providing a fast data stream that can be easily processed by digital systems.
  • Supply Voltage: The device operates on a 5V supply voltage, which is a common standard, making it compatible with a wide range of other components and systems.
  • Package: It comes in a compact 16-pin SOIC package, which saves valuable board space and is easy to integrate into various designs.

Applications

The AMC1204BDWVR is highly versatile and can be used in a variety of applications, including:

  • Motor control systems
  • Industrial inverter systems
  • Renewable energy systems
  • Power supplies
  • Battery management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AMC1204BDWVR is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in harsh environments. With Texas Instruments' expertise in analog and mixed-signal processing, this product is a solid choice for designers seeking a high-quality, isolated ADC solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6082 $53.2574
17+ $6.2426 $106.1242
25+ $6.0475 $151.1875
35+ $5.8525 $204.8375
45+ $5.6574 $254.5830
60+ $5.0721 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,465 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess