EN
  • EN
  • DE

1689734

Part No 1689734
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB25F DB25F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 25 Pin Female
Convert From (Adapter End) D-Sub, 25 Pin Female
Number of Rows 2
Mounting Type Panel Mount
Shielding Shielded
Contact Finish Gold
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623812-1689734
Ultra Librarian 3D Model Ultra Librarian 1689734 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER HD62F HD62M
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER DB37F DB37M
Need more? Email Us
Amphenol CONEC
D Subminiature Connector, 50 Con
Need more? Email Us
Cinch Connectivity Solutions
CONN DSUB ADAPTER DB25F DB9M
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB25M DB25M
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess