EN
  • EN
  • DE

UPC78M05AHF

Part No UPC78M05AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391056-UPC78M05AHF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC78M05AHF CAD Model

Description

The UPC78M05AHF is a three-terminal positive voltage regulator manufactured by Renesas (formerly NEC). It is designed to provide a stable 5V output voltage with a higher current capacity than the 78Lxx series. This makes it suitable for a wide range of applications requiring a well-regulated 5V supply.

Applications

  • Microcontroller Power Supply: Provides a stable 5V power supply for microcontrollers and digital logic circuits.
  • Sensor Power Supply: Used to power various sensors requiring a precise 5V voltage.
  • Logic Circuit Power Supply: Supplies the necessary voltage for logic gates and other digital components.
  • Voltage Regulation in Embedded Systems: Maintains a constant 5V output voltage in embedded systems.
  • Post-Regulation for Switching Regulators: Can be used to clean up the output of a switching regulator for noise-sensitive applications.
  • Linear Power Supply: Serves as the core component in a linear power supply circuit.

Features

  • Fixed 5V Output: Delivers a precise and stable 5V output voltage.
  • Output Current up to 500mA: Suitable for a variety of applications requiring up to 0.5A.
  • Internal Short-Circuit Protection: Protects the regulator from damage in the event of an output short.
  • Thermal Overload Protection: Prevents overheating by shutting down the regulator when the internal temperature exceeds a safe limit.
  • Output Current Limiting: Limits the output current to prevent damage to the regulator and the load.
  • Available in various packages: Offers flexibility in mounting options.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 5V output.
  • Overload Protection: Increases the durability and lifespan of the regulator and connected circuits.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Higher Current Capacity: Can handle more demanding applications compared to lower current regulators.
  • Cost-Effective Solution: Provides a simple and inexpensive solution for voltage regulation.

Additional Details

The UPC78M05AHF requires an input voltage slightly higher than 5V to operate correctly. The datasheet provides detailed specifications regarding the minimum input voltage, dropout voltage, and thermal characteristics. Proper heat sinking might be necessary depending on the input voltage and output current to prevent overheating. External capacitors are often recommended at the input and output to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess