EN
  • EN
  • DE

AS5013-IQFT

Part No AS5013-IQFT
Manufacturer ams
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Hall Effect Sensor X, Y Axis 16-QFN (4x4)
Manufacturer ams
Package Reel - TR
Operating Temperature Range -20°C ~ 80°C (TA)
Mounting Surface Mount
Package 16-UQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name AS5013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, AS5013-IQFT-ND, AS5013-IQFT-1000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861929-AS5013-IQFT
Ultra Librarian 3D Model Ultra Librarian AS5013-IQFT CAD Model

Description

The AS5013-IQFT is a Hall effect sensor manufactured by ams.

  • Sensing: X and Y-axis
  • Package: 16-QFN (4x4)
  • Operating Temperature: -20°C to 80°C (TA)
  • Popularity: Medium
  • Application: Sensor applications
  • Supply and Demand Status: Limited
  • Package Size: 1000
  • Estimated Production Lead Time: 15 weeks
  • REACH: Unaffected
  • MSL Level: 3 (168 Hours)
  • Alternatives: 185230006, AS5013-IQFT-1000-ND, AS5013-IQFTINACTIVE, 185230019, 185230012, 185230013, AS5013-IQFT-1000TR, AS5013-IQFT-6000, AS5013-IQFT-1000CT, 185230020, AS5013-IQFT-6000-ND, AS5013-IQFT-1000DKR, and AS5013-IQFT-ND

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0837 $56.6696
18+ $5.8123 $104.6214
27+ $5.6306 $152.0262
37+ $5.4490 $201.6130
48+ $5.2674 $252.8352
64+ $4.7225 $302.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess