EN
  • EN
  • DE

AMC1210IRHAR

Part No AMC1210IRHAR
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC QUAD FILTR FOR D-S MOD 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Filter Type Digital
Number of Filters 4
Supply Voltage - Operating 2.4 V to 5.5 V
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 039188-AMC1210IRHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMC1210IRHAR CAD Model

Description

AMC1210IRHAR - Versatile Isolated Amplifier

The AMC1210IRHAR is a versatile isolated amplifier designed for high-precision applications requiring robust isolation and minimal interference. It enables precision measurements in multi-channel signal processing and data acquisition systems.

Features and Benefits

  • Adaptive Filtering Capabilities: Provides flexible performance tuning with built-in programmable filters.
  • Exacting Accuracy: Delivers high accuracy through low offset and gain errors.
  • Temperature Compensation: Maintains consistency across a wide operating temperature, improving reliability in varying environmental conditions.

Applications

  • Factory Automation Systems
  • Power Quality Monitoring
  • Smart Grid Analysis
  • Advanced Metering Infrastructure

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess