EN
  • EN
  • DE

AMC1303M0510DWVR

Part No AMC1303M0510DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC  /  Isolated Module 16 b 78k CMOS, Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50929-6,296-50929-2,296-50929-1,AMC1303M0510DWVR-ND
Standard Package 1,000
Win Source Part Number 992036-AMC1303M0510DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1303M0510DWVR CAD Model

Description

The AMC1303M0510DWVR is a precision, delta-sigma (ΔΣ) modulator from the reputable manufacturer Texas Instruments (TI). This high-performance component is designed to sample and convert analog signals into high-resolution digital data with an oversampling technique. It is particularly suitable for applications requiring electrical isolation due to its reinforced isolation design that provides robust protection against high voltage spikes and transients.

Key Features

  • Isolation: The AMC1303M0510DWVR offers reinforced isolation of up to 7kV peak, ensuring safe operation in high-voltage environments and providing excellent immunity to magnetic interference.
  • Resolution: With a data rate of 10MHz, this modulator captures fine details in the input signal, making it ideal for precision measurement applications.
  • Accuracy: It features a low offset error and gain error, which contribute to its high accuracy in signal conversion, crucial for control systems and monitoring applications.
  • Supply Voltage: The device operates from a 3.3V or 5V supply, enabling it to be used in various system designs without the need for additional voltage regulation.
  • Output: The modulator provides a bitstream output that can be easily filtered and decimated using a digital filter to obtain high-resolution results.
  • Package: It comes in a compact 16-pin wide-body SOIC package, which is suitable for space-constrained applications while still allowing for adequate isolation clearances and creepage distances.

Applications

The AMC1303M0510DWVR is versatile and can be used in a wide range of applications, including:

  • Motor control feedback systems
  • Power quality monitoring
  • Industrial inverter systems
  • Renewable energy systems
  • Protection relays

As a high-quality component from Texas Instruments, the AMC1303M0510DWVR is a reliable choice for engineers looking to implement precise analog-to-digital conversion with isolation in their designs. Its robustness and performance make it an essential part of any system dealing with high-voltage signals and requiring high accuracy.

You May Also Be Interested in

Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1079 $100.1869
18+ $8.8233 $158.8194
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess