EN
  • EN
  • DE

AMC1305F25DWR

Part No AMC1305F25DWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 961959-AMC1305F25DWR
Ultra Librarian 3D Model Ultra Librarian AMC1305F25DWR CAD Model

Description

The AMC1305F25DWR is a precision, delta-sigma (ΔΣ) modulator with the output separated from the input circuitry by a capacitive double isolation barrier that is highly resistant to magnetic interference. This component is designed and manufactured by Texas Instruments, a leader in semiconductor solutions. The AMC1305F25DWR is optimized for direct current (DC) and alternating current (AC) signal sensing in industrial applications such as motor control, power delivery systems, and renewable energy inverters.

Key Features

  • High Precision: The AMC1305F25DWR offers a high level of precision with an oversampling ratio (OSR) of up to 4000, which ensures high-resolution signal acquisition.
  • Isolation Barrier: The device features a capacitive isolation barrier rated for 7000 VPK, providing reliable protection against high voltage transients and enhancing system safety.
  • Low Offset Error: It has an extremely low offset error and gain error, which contributes to accurate and stable measurements over time and temperature variations.
  • Wide Bandwidth: With a signal bandwidth of up to 78 kHz, the AMC1305F25DWR is capable of capturing a wide range of frequencies, making it suitable for high-speed signal processing.
  • Robust Design: The design is intended to withstand harsh industrial environments, featuring a wide temperature range of -40°C to +125°C.

Applications

  • Motor Control Systems
  • Power Inverters and Converters
  • Renewable Energy Systems
  • Industrial Process Control
  • Electrical Power Measurement

The AMC1305F25DWR is available in a wide-body SOIC-16 (DW) package, providing ample pin spacing for applications that require high-voltage insulation. Its compact form factor and high integration level make it an excellent choice for space-constrained applications requiring accurate isolation.

Ordering Information

The product is available for order under the part number AMC1305F25DWR. For detailed specifications, application notes, and additional resources, interested customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5539 $53.3085
31+ $3.3290 $103.1990
47+ $3.2166 $151.1802
67+ $2.9916 $200.4372
87+ $2.8792 $250.4904
109+ $2.7667 $301.5703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess