EN
  • EN
  • DE

AMC1311BDWV

Part No AMC1311BDWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Isolation
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1311
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847678-AMC1311BDWV
Ultra Librarian 3D Model Ultra Librarian AMC1311BDWV CAD Model

Description

The AMC1311BDWV from Texas Instruments is a high-precision isolated amplifier that has been meticulously designed to offer accurate electrical isolation for a variety of applications. This device is particularly useful in scenarios where high common-mode voltage measurements are required, such as in motor control, green energy applications, and industrial process control.

Key Features

  • High Isolation: The AMC1311BDWV provides reinforced isolation of up to 7kV PEAK, which is suitable for safety-critical applications, ensuring that the user side remains protected from high voltage on the measurement side.
  • Accuracy: It boasts a low offset error (±200 µV max) and a low gain error (±0.3% max), making it highly accurate for precision measurement tasks.
  • High Bandwidth: With a bandwidth of 1MHz, the AMC1311BDWV is capable of capturing fast transients and high-speed signals without significant distortion.
  • Low Noise: The device exhibits low noise performance, which is critical for applications that require high signal integrity.

Applications

The AMC1311BDWV is ideal for use in several advanced applications, including:

  • Motor control systems, where precise current sensing is essential for efficient operation.
  • Industrial inverter systems that require accurate voltage and current monitoring.
  • Renewable energy systems, such as solar inverters and wind power converters, where isolation and measurement accuracy are critical.
  • Power supplies and battery management systems that demand high isolation for safety and accurate sensing for monitoring and control.

Additional Benefits

Furthermore, the AMC1311BDWV offers additional benefits such as:

  • An integrated high-precision reference that simplifies design and reduces external component count.
  • A wide operating temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Availability in a wide-body 8-pin SOIC package, which facilitates easy integration into existing designs.

Overall, the AMC1311BDWV from Texas Instruments stands out as a robust and reliable choice for designers seeking to enhance the precision and safety of their systems through high-quality electrical isolation.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7970
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess