EN
  • EN
  • DE

AMC3330DWE

Part No AMC3330DWE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED AMPLIFIER / Isolated IC Driver 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Type Isolated
Applications Driver
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 40
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1336866-AMC3330DWE
Ultra Librarian 3D Model Ultra Librarian AMC3330DWE CAD Model

Description

Introducing the AMC3330DWE from Texas Instruments

The AMC3330DWE is a cutting-edge, high-precision isolated amplifier designed by Texas Instruments to cater to a wide range of industrial applications. This sophisticated component is engineered to provide precise isolation for accurate signal amplification and conditioning in environments where electrical noise and interference are a concern.

At the core of the AMC3330DWE is its ability to offer a high isolation barrier of up to 7000V PK that ensures the integrity of data and the safety of users by separating high-voltage signals from low-voltage circuitry. This makes it an ideal choice for applications such as motor drives, power inverters, and renewable energy systems, where isolation is crucial for both performance and safety.

The device boasts an impressive integrated DC-DC converter, which simplifies power supply design by providing isolated power to the high-side circuitry. This feature not only enhances the overall efficiency of the system but also reduces the number of external components required, thereby saving space and cost.

With a wide input range, the AMC3330DWE is capable of handling a variety of signal levels, making it versatile and adaptable to different measurement needs. Its high linearity and low offset error ensure that the signals are amplified with high fidelity, providing accurate readings that are essential for critical control and monitoring tasks.

The AMC3330DWE is housed in a compact 16-pin wide-body SOIC package, which is designed to meet stringent safety standards including reinforced insulation ratings. This package is not only robust but also space-efficient, making it suitable for high-density PCB layouts.

For engineers and designers looking for a reliable and precise isolated amplifier, the AMC3330DWE from Texas Instruments represents a state-of-the-art solution that combines performance, integration, and safety in one compact package. Whether it's for industrial control systems, medical equipment, or any application requiring accurate signal isolation, the AMC3330DWE is an excellent choice that delivers both quality and value.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4328 $56.5968
12+ $8.8358 $106.0296
18+ $8.5373 $153.6714
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,159 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess