EN
  • EN
  • DE

AMC7820Y

Part No AMC7820Y
Manufacturer Texas Instruments
Catalog Hard To Find
Description ANALOG MONITORING AND CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1144281-AMC7820Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMC7820Y CAD Model

Description

The AMC7820Y from Texas Instruments is a highly integrated data acquisition system combining multiple functionalities into a single chip solution. This versatile product features a 16-bit analog-to-digital converter (ADC), 12-bit digital-to-analog converters (DACs), a temperature sensor, and a precision reference, making it an ideal choice for a wide range of applications including industrial control, automation, and monitoring systems.

Key Features

  • High-Resolution ADC: The 16-bit ADC offers precise measurement capabilities with a sample rate that is perfect for capturing detailed data in various conditions.
  • Dual DACs: With two 12-bit DACs, the AMC7820Y can output analog voltages with high accuracy, enabling fine control over peripheral devices or signal generation.
  • Integrated Temperature Sensor: The onboard temperature sensor provides real-time temperature monitoring, which can be critical for temperature-sensitive applications.
  • Stable Reference Voltage: The precision reference voltage ensures that the ADC and DAC operations are accurate and consistent over time and various conditions.
  • Flexible Interface: The device supports a standard SPI interface, allowing for easy integration with a wide range of microcontrollers and processors.

Applications

The AMC7820Y is suitable for various application scenarios, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Automation
  • Portable Instrumentation

Reliability and Support

As with all Texas Instruments products, the AMC7820Y is designed to meet rigorous industry standards for reliability and performance. Comprehensive technical support and documentation are available, including datasheets, reference designs, and application notes to assist designers in incorporating the AMC7820Y into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5112 $62.0448
8+ $12.7272 $101.8176
13+ $12.3295 $160.2835
17+ $11.9317 $202.8389
22+ $11.5340 $253.7480
30+ $10.3408 $310.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess