EN
  • EN
  • DE

ATL432LIBQDBZRQ1

Part No ATL432LIBQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ATL432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372463-ATL432LIBQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian ATL432LIBQDBZRQ1 CAD Model

Description

Texas Instruments presents the ATL432LIBQDBZRQ1, an adjustable precision shunt voltage reference that is designed for automotive and industrial applications. This high-performance component is part of TI's extensive range of voltage references, offering both versatility and reliability for a wide array of designs.

Key Features

  • Adjustable Output Voltage: This device provides an adjustable output voltage range from 1.24 V to 10.5 V, allowing for flexibility in various circuit configurations.
  • High Stability: The ATL432LIBQDBZRQ1 is engineered to maintain stability over its entire temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference minimizes deviations due to temperature changes, which is crucial for precision applications.
  • Wide Operating Current Range: It operates over a broad current range from 100 µA to 150 mA, making it suitable for a variety of load conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance.

Applications

The ATL432LIBQDBZRQ1 is ideal for employment in a range of automotive and industrial applications such as:

  • Power supplies
  • Battery chargers
  • Energy management
  • Automotive systems
  • Instrumentation

Quality and Reliability

Emphasizing quality, the ATL432LIBQDBZRQ1 has been rigorously tested to meet Texas Instruments' high standards. It is designed to provide a dependable voltage reference solution that engineers can trust for critical applications.

Package and Availability

This device is available in a small surface-mount package, which is ideal for space-constrained applications. For detailed information on pricing and availability, interested parties should contact Texas Instruments or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,820 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess