EN
  • EN
  • DE

BQ2018SN-E1TRG4

Part No BQ2018SN-E1TRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Minder  IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154015-BQ2018SN-E1TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2018SN-E1TRG4 CAD Model

Description

Product Overview: BQ2018SN-E1TRG4

The BQ2018SN-E1TRG4 is a state-of-the-art battery monitor IC developed by Texas Instruments, designed specifically for single-cell Li-Ion or Li-Polymer battery packs. This high-precision device is essential for applications requiring accurate monitoring of battery status to ensure reliability, longevity, and safety in operation.

Key Features

  • High-Accuracy Monitoring: The BQ2018SN-E1TRG4 provides precise measurements of battery voltage, current, and temperature, which are critical for maintaining optimal battery performance and preventing over-discharge or over-charge conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC consumes minimal power, making it ideal for portable and battery-powered applications where energy conservation is paramount.
  • Automatic Cell Balancing: It supports automatic cell balancing, which helps in prolonging the battery life by ensuring that each cell within the battery pack is equally charged.
  • Communication Interface: The device includes an I2C interface for communication, allowing for easy integration with a microcontroller or processor to access battery data and control the IC.
  • Multi-Function Pin: A configurable multifunction pin provides additional flexibility, enabling functions such as battery present detection or an alarm output for critical battery states.

Applications

The BQ2018SN-E1TRG4 is well-suited for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Handheld GPS Units
  • Electronic Books
  • Other portable consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the BQ2018SN-E1TRG4 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. With Texas Instruments' expertise in IC design and battery technology, users can expect this battery monitor to deliver consistent and dependable service throughout its operational life.

Environmental Considerations

The BQ2018SN-E1TRG4 is RoHS compliant and free from hazardous substances, reflecting Texas Instruments' dedication to environmental responsibility. This commitment ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

By integrating the BQ2018SN-E1TRG4 into your design, you can enhance the user experience by ensuring longer battery life, improved safety, and reliable performance of your battery-powered devices.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess