EN
  • EN
  • DE

ROS-1600W+

Part No ROS-1600W+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843698-ROS-1600W+
Ultra Librarian 3D Model Ultra Librarian ROS-1600W+ CAD Model

Description

The ROS-1600W+ is a Voltage Controlled Oscillator (VCO) manufactured by Mini-Circuits. This VCO is designed to provide a stable and tunable frequency source for various applications. It offers a wide tuning range and low phase noise performance, making it suitable for demanding signal generation and frequency synthesis applications.

Applications:

  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Communication systems
  • Signal generators

Features:

  • Wide tuning range
  • Low phase noise
  • Miniature size
  • Lead-free design
  • Excellent harmonic suppression

Benefits:

  • Provides a stable and tunable frequency source
  • Improves signal quality in sensitive applications
  • Reduces board space requirements
  • Compliant with environmental regulations
  • Minimizes unwanted spurious signals

Additional Details:

The ROS-1600W+ VCO operates at a nominal frequency of 1600 MHz. The tuning voltage range is typically between 0.5V and 12V, allowing for frequency adjustment. The phase noise is typically -110 dBc/Hz at 10 kHz offset. The output power is typically +4 dBm. It operates from a 5V supply. It comes in a small surface-mount package, making it easy to integrate into various circuit designs. It utilizes a robust design to ensure reliable performance over a wide temperature range. Consult the official Mini-Circuits datasheet for detailed specifications, including frequency tuning characteristics, phase noise plots, harmonic suppression levels, and recommended operating conditions. Proper bypassing and grounding techniques are essential for optimal performance. The VCO is designed to be compatible with automated assembly processes. The small footprint and low profile make it suitable for high-density PCB layouts.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess