EN
  • EN
  • DE

BQ2057CSN

Part No BQ2057CSN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8SOIC / Charger IC Lithium Ion/Polymer 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 15V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number BQ2057
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571352-BQ2057CSN
Ultra Librarian 3D Model Ultra Librarian BQ2057CSN CAD Model

Description

Introducing the BQ2057CSN Advanced Lithium-Ion Charge Management IC

The BQ2057CSN is a sophisticated charge management integrated circuit (IC) designed by Texas Instruments, aimed at enhancing the performance and reliability of single-cell lithium-ion batteries. This advanced chip is a testament to Texas Instruments' commitment to innovation in power management solutions, catering to a wide array of portable electronic devices.

Key Features

  • Advanced Charge Control: The BQ2057CSN provides precise control over the charging process, ensuring that the battery is charged efficiently and safely. It supports both fast charge and trickle charge modes, adapting to the battery's needs.
  • Automatic Preconditioning: To safeguard battery health, the IC initiates a preconditioning charge if the battery voltage is below a certain threshold, preparing the battery for the main charging cycle.
  • Status Monitoring: With built-in status outputs, the BQ2057CSN allows for real-time monitoring of the charging process. These outputs can be used to drive LEDs or interface with a host microcontroller for detailed status reporting.
  • Temperature Protection: The IC includes temperature monitoring to prevent charging at unsafe temperatures, thereby ensuring the safety and longevity of the battery.
  • Charge Termination: To prevent overcharging, the BQ2057CSN automatically terminates the charge cycle once the battery reaches its peak voltage and the current falls below a preset level.

Applications

The versatility of the BQ2057CSN makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Portable Computers
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments

Technical Specifications

Engineered to be both powerful and practical, the BQ2057CSN offers a compact form factor with a 8-pin narrow SOIC package, allowing for seamless integration into your design. With a wide operating temperature range and compatibility with various lithium-ion chemistries, this IC is a robust solution for modern charge management requirements.

Conclusion

The Texas Instruments BQ2057CSN Charge Management IC is a prime example of cutting-edge technology designed to elevate the performance and safety of lithium-ion battery systems. With its comprehensive feature set and adaptability, it stands out as an essential component for developers seeking to create reliable, high-performance portable devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9140 $54.0540
25+ $4.0320 $100.8000
39+ $3.9060 $152.3340
53+ $3.7800 $200.3400
69+ $3.6540 $252.1260
92+ $3.2760 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess