EN
  • EN
  • DE

BQ2083DBTR

Part No BQ2083DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29311 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2083
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571364-BQ2083DBTR
Ultra Librarian 3D Model Ultra Librarian BQ2083DBTR CAD Model

Description

Product Overview: Texas Instruments BQ2083DBTR

The Texas Instruments BQ2083DBTR is a state-of-the-art battery fuel gauge integrated circuit designed to provide precise battery management for single-cell and multi-cell battery packs. This advanced IC is part of Texas Instruments' extensive range of battery management solutions, tailored for a wide array of applications including portable electronics, power tools, and energy storage systems.

Key Features

  • High-Precision Monitoring: The BQ2083DBTR offers high-accuracy measurements of voltage, current, and temperature, which are critical for real-time battery monitoring and reporting.
  • Impedance Track™ Algorithm: Equipped with TI's proprietary Impedance Track™ algorithm, this device provides outstanding fuel gauging capabilities, enabling it to accurately predict battery capacity and runtime with a minimal margin of error.
  • Multi-Cell Support: This versatile IC is capable of managing single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Pol) batteries, as well as series-connected multi-cell battery packs, making it an ideal choice for a broad range of applications.
  • Low Power Consumption: Designed for efficiency, the BQ2083DBTR operates with a very low quiescent current, which helps in prolonging the battery life of the application it's used in.
  • Data Flash Memory: With integrated data flash memory, the device can store critical battery parameters and history, which aids in the optimization of battery health and lifecycle management.

Applications

The BQ2083DBTR is engineered for use in various applications that require reliable and accurate battery management. Its primary applications include:

  • Notebook computers
  • Portable medical equipment
  • Handheld devices
  • Power tools
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Technical Specifications

With a wide operating temperature range and an advanced feature set, the BQ2083DBTR is designed to meet the rigorous demands of modern battery-powered devices. It is available in a compact 30-pin TSSOP (DBT) package, which allows for space-saving PCB designs.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The BQ2083DBTR is a testament to Texas Instruments' commitment to providing innovative solutions for battery management challenges across various industries.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess