EN
  • EN
  • DE

BQ20857DBT

Part No BQ20857DBT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049554-BQ20857DBT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ20857DBT CAD Model

Description

Introducing the Texas Instruments BQ20857DBT Battery Management IC

Experience the cutting-edge in battery management technology with the BQ20857DBT from Texas Instruments (TI), a leading innovator in semiconductor solutions. This highly integrated device is designed to cater to the sophisticated demands of modern portable electronics, ensuring efficient and reliable battery charging and monitoring.

Key Features:

  • Advanced Charge Management: The BQ20857DBT offers a comprehensive charge management system that supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. It ensures safe and efficient charging through its intelligent algorithm that adjusts charging parameters in real-time.
  • High-Accuracy Voltage Regulation: Precision voltage regulation ensures the longevity and stability of the battery, maintaining an optimal charge state and preventing overcharging, which can be detrimental to battery health.
  • Multiple Safety Features: This IC incorporates a suite of safety features such as thermal protection, short-circuit protection, and overcurrent protection, safeguarding both the battery and the device it powers.
  • Power Path Management: The BQ20857DBT supports seamless power path management, allowing the system to be powered from the adapter while simultaneously charging the battery, ensuring uninterrupted device operation.
  • Flexible Configuration: It offers a flexible configuration that can be tailored to specific application requirements through programmable settings, making it suitable for a wide range of portable electronic devices.

Applications:

The versatility of the BQ20857DBT makes it an ideal choice for a myriad of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology

With the BQ20857DBT, Texas Instruments continues to demonstrate its commitment to innovation and excellence in power management technology. By choosing TI's BQ20857DBT for your next project, you're not just selecting a component; you're ensuring your product has a reliable, efficient, and advanced battery management system that stands out in today's competitive market.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9954 $63.9816
8+ $13.1245 $104.9960
12+ $12.7143 $152.5716
17+ $12.3042 $209.1714
22+ $11.8941 $261.6702
29+ $10.6636 $309.2444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess