EN
  • EN
  • DE

BQ20Z40PW-R1

Part No BQ20Z40PW-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 20TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Not For New Designs
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ20Z40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -BQ20Z40PW-R1-NDR,-296-25634-5-ND,2156-BQ20Z40PW-R1,296-25634-5,TEXTISBQ20Z40PW-R1
Standard Package 70
Win Source Part Number 1166180-BQ20Z40PW-R1
Ultra Librarian 3D Model Ultra Librarian BQ20Z40PW-R1 CAD Model

Description

Overview of Texas Instruments BQ20Z40PW-R1

The BQ20Z40PW-R1 is a robust battery management solution from Texas Instruments, designed to cater to the needs of modern portable electronics. This integrated circuit is part of TI's extensive line of battery management products and is specifically engineered to ensure safe and efficient operation of lithium-ion and lithium-polymer battery packs.

Key Features

  • Impedance Track™ Technology: At the heart of BQ20Z40PW-R1 is TI's proprietary Impedance Track technology which provides highly accurate fuel gauging. This enables the device to deliver a reliable readout of the battery's state-of-charge (SOC), ensuring users have a precise understanding of the remaining battery life.
  • Battery Protection: The BQ20Z40PW-R1 incorporates a range of protection features that safeguard the battery from conditions such as overcharge, over-discharge, short circuit, and overcurrent, thereby extending the lifespan of the battery pack.
  • Data Flash Storage: The device includes non-volatile data flash storage for battery parameters and calibration data, which helps maintain accurate fuel gauging and battery management across different temperature ranges and aging conditions.
  • Multiple Communication Interfaces: It supports I2C and HDQ communication interfaces, allowing for easy integration with a host system and facilitating versatile communication protocols for different application needs.

Applications

The BQ20Z40PW-R1 is suitable for a wide range of applications where accurate battery management is crucial. It is commonly used in:

  • Notebook computers
  • Portable medical equipment
  • Handheld terminals
  • Smart battery packs

Design Support

Texas Instruments provides comprehensive design support for the BQ20Z40PW-R1, including technical documentation, reference designs, and evaluation modules. This support simplifies the design-in process and helps reduce time-to-market for products incorporating this sophisticated battery management IC.

With its advanced features and reliable performance, the BQ20Z40PW-R1 from Texas Instruments stands out as a top-tier solution for advanced battery management in portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Lowest to $20.9001
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess