EN
  • EN
  • DE

BQ2110LB-014

Part No BQ2110LB-014
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ2110 - NICD OR NIMH GAS GAUGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 10
HTSUS 0000.00.0000
Win Source Part Number 1342419-BQ2110LB-014
Ultra Librarian 3D Model Ultra Librarian BQ2110LB-014 CAD Model

Description

The Texas Instruments BQ2110LB-014 is a highly sophisticated battery management device designed to cater to the demanding requirements of modern portable electronics. This advanced chip is an integral component for ensuring the longevity and efficiency of battery-operated devices.

Key Features

  • High-Accuracy Voltage Monitoring: The BQ2110LB-014 provides precise voltage monitoring capabilities, which are crucial for maintaining the optimal performance of the battery and preventing overcharging or deep discharge scenarios.
  • Intelligent Charging Control: With its smart charging control, this device can adapt the charging process according to the battery's condition and usage patterns, thereby maximizing battery life.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ2110LB-014 operates with minimal power consumption, making it suitable for battery-sensitive applications.
  • Temperature Monitoring: Temperature is a critical factor in battery management, and this chip includes temperature monitoring to prevent overheating during charging and discharging processes.
  • Communication Interface: The device offers a communication interface that allows it to interact with the host system, providing real-time data on battery status and facilitating firmware updates for ongoing optimization.

Applications

The BQ2110LB-014 is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable medical devices
  • Handheld instruments
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the technical specifications of the BQ2110LB-014 include:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Compact and robust for integration into various form factors

Conclusion

The Texas Instruments BQ2110LB-014 stands out as a comprehensive solution for battery management in portable electronics. Its combination of accuracy, efficiency, and versatility makes it an essential component for device manufacturers looking to deliver reliable and long-lasting products to their customers.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess