EN
  • EN
  • DE

BQ2204ASNTR

Part No BQ2204ASNTR
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC X4 SRAM NONVOL CTRLR 16-SOIC / X4 SRAM Nonvolatile Controller Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Controller Type Nonvolatile SRAM
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 770282-BQ2204ASNTR
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2204A
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ2204ASNTR CAD Model

Description

Introducing the BQ2204ASNTR from Texas Instruments

The BQ2204ASNTR is a state-of-the-art memory controller for battery-backed non-volatile RAM (NVRAM) designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is specifically engineered to maintain the integrity of digital memory when power levels become unreliable during system brownouts or power failures.

At the heart of the BQ2204ASNTR's functionality is its power-fail write protection, which ensures that data is not corrupted during adverse power conditions. It automatically switches to a backup battery supply when it detects that the VCC supply is insufficient, thus preserving the contents of the memory. The device also features a precision voltage monitor, which closely tracks the supply voltage, providing a reliable trigger for the power-fail circuitry.

One of the key benefits of the BQ2204ASNTR is its low power consumption. The device operates with a quiescent current of less than 1µA when in battery-backup mode, which is crucial for prolonging the battery life in portable or remote applications. This makes it an ideal choice for critical data retention applications such as real-time clocks, calibration data storage, and system configuration parameters where power efficiency is paramount.

The BQ2204ASNTR comes in a compact surface-mount package that is conducive to modern, space-constrained designs. Its small footprint allows it to be easily integrated into a wide range of products, from industrial control systems to portable consumer electronics.

With its robust feature set, the BQ2204ASNTR provides designers with a reliable solution for safeguarding critical data in volatile memory. Its ease of use, combined with Texas Instruments' reputation for quality and support, make it an excellent choice for any application requiring dependable NVRAM protection against power anomalies.

Overall, the BQ2204ASNTR by Texas Instruments represents a smart investment for businesses looking to enhance the reliability and longevity of their electronic products. Integrating this IC into your designs ensures that your products remain functional and retain crucial data, even in the face of unexpected power disruptions.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6686 $53.6802
16+ $6.2922 $100.6752
25+ $6.0956 $152.3900
34+ $5.8990 $200.5660
44+ $5.7023 $250.9012
59+ $5.1124 $301.6316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess