EN
  • EN
  • DE

BQ2204ASNTRG4

Part No BQ2204ASNTRG4
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description X4 SRAM Nonvolatile Controller Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154091-BQ2204ASNTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2204ASNTRG4 CAD Model

Description

The BQ2204ASNTRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is a member of Texas Instruments' extensive lineup of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Accuracy: The BQ2204ASNTRG4 features precision voltage reference and regulation to ensure stable operation under varying conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, it offers low quiescent current to extend battery life in portable devices.
  • Wide Operating Temperature Range: This component is suitable for a variety of environments, with an operating temperature range that ensures reliability across diverse use cases.
  • Robust Protection Features: Includes over-current, over-voltage, under-voltage, and thermal protection to safeguard the device and the system it is integrated into.

Applications

The BQ2204ASNTRG4 is versatile in its applications, suitable for use in:

  • Portable Electronic Devices
  • Battery Management Systems
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the BQ2204ASNTRG4 is no exception. It is produced with strict quality control measures and is designed to meet or exceed industry standards for performance and reliability.

Environmental Considerations

The BQ2204ASNTRG4 is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability. This compliance ensures that the device is free from hazardous substances, making it suitable for use in a wide range of consumer and industrial products without compromising environmental safety.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the BQ2204ASNTRG4 into their projects. Texas Instruments also provides dedicated technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4221 $52.1105
12+ $8.5515 $102.6180
19+ $8.2843 $157.4017
25+ $8.0170 $200.4250
33+ $7.7498 $255.7434
44+ $6.9481 $305.7164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess