EN
  • EN
  • DE

BQ24040DSQR/BQ24040DSQT

Part No BQ24040DSQR/BQ24040DSQT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963772-BQ24040DSQR/BQ24040DSQT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24040DSQR/BQ24040DSQT CAD Model

Description

Introducing the BQ24040DSQR/BQ24040DSQT from Texas Instruments

The BQ24040DSQR and BQ24040DSQT are highly efficient, single-cell lithium-ion battery chargers produced by Texas Instruments, designed to be integrated into portable applications. These compact power management ICs are engineered to draw power from USB sources or AC adapters, offering a versatile solution for battery charging requirements.

Key Features

  • High Efficiency: With an impressive charge efficiency, the BQ24040 series ensures minimal heat generation and optimal charging performance, thereby prolonging battery life and enhancing the overall user experience.
  • Flexible Power Source Compatibility: These devices can accommodate power from both USB ports and AC adapters, making them highly adaptable for various usage scenarios.
  • Integrated Power FET: The built-in power FET streamlines the design process, reducing the external component count and saving on both space and cost.
  • Programmable Charge Parameters: Designers can set the charge current and voltage according to the specific needs of the application, ensuring a tailored charging strategy for each unique battery.
  • Thermal Regulation: To protect the battery and circuitry, the BQ24040 series includes thermal regulation, which automatically reduces charge current in the event of excessive temperature rise.

Applications

The BQ24040DSQR/BQ24040DSQT are ideal for a multitude of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Bluetooth headsets and accessories
  • Health and fitness trackers

With their compact size, these chargers are particularly well-suited for space-constrained applications, offering a high level of integration to maintain a slim device profile.

Product Availability

The BQ24040DSQR and BQ24040DSQT are offered in different package types, with the 'R' denoting a reel package for automated assembly processes, and the 'T' indicating a tape and reel format. Both package types ensure seamless integration into manufacturing workflows, providing flexibility for high-volume production environments.

Overall, the BQ24040 series from Texas Instruments exemplifies a blend of performance, efficiency, and convenience, making it an excellent choice for modern portable electronic devices requiring reliable battery management solutions.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,440 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess