EN
  • EN
  • DE

BQ24100RHL

Part No BQ24100RHL
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SYNCHRONOUS SWITCHMODE, LI-ION AND LI-POL CHARGE MANAGEMENT IC WITH INTEGRATED POWERFETS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154133-BQ24100RHL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24100RHL CAD Model

Description

Product Overview: Texas Instruments BQ24100RHL

The Texas Instruments BQ24100RHL is a highly integrated, efficient, and versatile single-cell lithium-ion battery charger designed for a variety of portable applications. This advanced charging solution is housed in a compact 20-QFN package, making it an ideal choice for space-constrained environments.

The BQ24100RHL offers a wide range of features tailored to ensure the longevity and safety of battery-powered devices. With its ability to automatically transition between charge phases, the device ensures an optimal charging profile for the battery. It supports pre-conditioning of deeply discharged batteries, constant current charging, and constant voltage charging, which are critical for maintaining battery health and performance.

One of the standout features of the BQ24100RHL is its programmable charge current, which allows designers to set the charging rate according to the specific needs of their application. This flexibility is further enhanced by the chip's ability to handle input voltages up to 18V, while still providing a precision output voltage regulation of 4.2V for accurate battery charging.

Safety is paramount when it comes to battery charging, and the BQ24100RHL includes a suite of protection features. These include thermal regulation to prevent overheating, under-voltage lockout to ensure the battery is not drained below a safe threshold, and over-voltage protection to safeguard against excessive input voltage. Additionally, the device features a charge status output that can be used to indicate charging progress or completion to the user or system.

Texas Instruments' BQ24100RHL is not just about safety and flexibility; it's also designed for efficiency. The device incorporates a low resistance MOSFET and a proprietary control algorithm that enables high-efficiency charging, which is crucial for extending battery life and reducing energy consumption.

In summary, the BQ24100RHL from Texas Instruments is a sophisticated, high-performance charging solution that offers a blend of efficiency, flexibility, and protection for single-cell lithium-ion batteries. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the charging capabilities of their portable devices.

You May Also Be Interested in

Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5500 $50.0500
24+ $4.2621 $102.2904
37+ $4.1181 $152.3697
53+ $3.8301 $202.9953
68+ $3.6861 $250.6548
85+ $3.5421 $301.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess