EN
  • EN
  • DE

BQ24167YFFT

Part No BQ24167YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 49DSBGA / Switching Battery Charger Li-Ion/Li-Pol 2500mA 4.2V 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 10V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 770307-BQ24167YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24167
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24167YFFT CAD Model

Description

Product Overview: Texas Instruments BQ24167YFFT

The BQ24167YFFT is a highly integrated power management and battery charger IC from Texas Instruments, designed to cater to the needs of modern portable electronics. This sophisticated solution is capable of efficiently managing power requirements for a variety of lithium-ion and lithium-polymer batteries, making it an ideal choice for smartphones, tablets, and other handheld devices.

Key Features

  • Advanced Power Path Management: This feature allows the BQ24167YFFT to power the system while simultaneously and independently charging the battery. It ensures that the device can operate even when the battery is depleted or absent.
  • High-Efficiency Charging: The IC incorporates a switch-mode battery charge management and system power path management solution, providing a low-heat, high-efficiency charging process that extends battery life and improves overall performance.
  • Flexible Power Source Compatibility: It supports a wide range of input sources, including USB and AC adapters, making it versatile for various charging scenarios.
  • Integrated Safety Features: The BQ24167YFFT comes with multiple built-in safety mechanisms, such as thermal regulation, overvoltage protection, and short-circuit protection, to safeguard both the battery and the device during operation.

Technical Specifications

  • Input Voltage Range: The device can handle input voltages from 4.5 V to 17 V, accommodating a broad spectrum of power sources.
  • Charge Current: Programmable charge current up to 2.5 A allows for fast and efficient charging tailored to the needs of the connected battery.
  • Output Voltage Accuracy: The IC ensures precise control over the charging voltage, maintaining an accuracy of ±0.5% for reliable and consistent battery charging.
  • Package: The BQ24167YFFT is offered in a compact 20-bump, 2.50 mm x 2.50 mm YFF package, which is suitable for space-constrained applications.

Overall, Texas Instruments' BQ24167YFFT stands out as a robust and versatile power management solution, delivering high performance and reliability for devices that demand efficient charging and power management.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6716 $54.6864
9+ $11.2178 $100.9602
14+ $10.8672 $152.1408
20+ $10.5167 $210.3340
25+ $10.1661 $254.1525
33+ $9.1144 $300.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess