EN
  • EN
  • DE

BQ24179YBGR

Part No BQ24179YBGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description INTEGRATED, NVDC, 5-A 1-CELL TO  /  Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 3.4V
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-XFBGA, DSBGA
Supplier Device Package 56-DSBGA (2.9x3.3)
Other Names 296-BQ24179YBGRCT,296-BQ24179YBGRTR,296-BQ24179YBGRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254062-BQ24179YBGR
Ultra Librarian 3D Model Ultra Librarian BQ24179YBGR CAD Model

Description

Introducing the BQ24179YBGR by Texas Instruments

The BQ24179YBGR is an advanced, single-cell Li-Ion battery charger designed by Texas Instruments to offer an efficient, reliable, and flexible charging solution for portable electronics. This compact, integrated circuit is housed in a 30-pin VQFN package and is engineered to enhance the performance and longevity of battery-powered devices.

High-Efficiency Charging

At the heart of the BQ24179YBGR is its ability to provide high-efficiency charging with a wide range of input voltages. It supports a 3.9 V to 17 V input voltage range, making it versatile for various power sources. The device incorporates a synchronous switch-mode charger with integrated power FETs, ensuring efficient power conversion and reduced heat generation.

Intelligent Power Management

This charger is equipped with an intelligent power-path management system that allows the device to power the system while simultaneously and independently charging the battery. This feature ensures that the device remains operational even when the battery is fully depleted, providing uninterrupted usage for critical applications.

Programmable Charging Parameters

Flexibility is a key attribute of the BQ24179YBGR, offering programmable charge parameters through its I2C interface. Users can adjust the charging current, input current limit, and termination current, among other settings, to tailor the charging profile to specific battery chemistries and sizes. This level of customization ensures optimal charging for a wide array of single-cell Li-Ion batteries.

Safety Features

Safety is paramount when it comes to battery charging, and the BQ24179YBGR incorporates multiple protection features. These include thermal regulation, input overvoltage protection, battery overvoltage protection, and safety timers. These safeguards help prevent damage to the battery and the device, ensuring a safe and stable charging process.

Compact and Eco-Friendly

The small footprint of the BQ24179YBGR makes it an ideal choice for space-constrained applications. Additionally, the device complies with energy-saving standards, contributing to the eco-friendliness of the end product by minimizing power loss during charging.

With its advanced features and customizable settings, the BQ24179YBGR from Texas Instruments stands out as a superior choice for designers looking to incorporate a robust and efficient charging solution into their portable electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $8.7314
Analog Devices Inc.
IC BAT CHG MULT-CHEM 2CEL 10MSOP
Lowest to $9.9866
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $3.6983
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Maxim Integrated
Lowest to $5.1117
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.4894
Maxim Integrated
Lowest to $11.0984
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $26.3292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2887 $51.0209
17+ $5.9804 $101.6668
26+ $5.7936 $150.6336
36+ $5.6067 $201.8412
47+ $5.4198 $254.7306
62+ $4.8591 $301.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,177 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess