EN
  • EN
  • DE

BQ24205DGN

Part No BQ24205DGN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8MSOP / Charger IC Lithium Ion/Polymer 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 13.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number BQ24205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-12414-5,-BQ24205DGNG4-NDR,TEXTISBQ24205DGN,-296-12414-5-ND,-BQ24205DGN-NDR,296-12414-5-NDR,-296-12414-5,-296-12414-5-NDR,-BQ24205DGNG4,BQ24205DGNG4-ND,BQ24205DGNG4,2156-BQ24205DGN
Standard Package 80
Win Source Part Number 1320260-BQ24205DGN
Ultra Librarian 3D Model Ultra Librarian BQ24205DGN CAD Model

Description

Introducing the BQ24205DGN from Texas Instruments

The BQ24205DGN is a high-efficiency, system-power path management integrated circuit (IC), designed to meet the power requirements of portable applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is part of their extensive range of battery management devices. The BQ24205DGN is housed in an 8-pin MSOP (Micro Small Outline Package) with a PowerPAD™ for enhanced thermal performance.

Key Features of the BQ24205DGN

  • Advanced Power Path Management: The BQ24205DGN allows for seamless transition between multiple power sources such as USB, adapter, or battery without interruption to the system.
  • High-Efficiency Charging: This IC is designed for efficient charging, with features that include integrated synchronous rectification for improved power efficiency and reduced heat generation.
  • Programmable Charging Parameters: It provides flexible programming options for charging parameters, including charge current and voltage, allowing for customization to match specific battery chemistries and capacities.
  • Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, thermal regulation, and a timer for charge termination to ensure safe and reliable operation.
  • PowerPAD™ Technology: The MSOP PowerPAD™ package enables better thermal dissipation, ensuring the device operates within its temperature range even under high power operations.

Applications

The BQ24205DGN is suitable for a variety of portable devices where efficient charging and power management are critical. These applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Digital cameras and camcorders
  • Wearable technology

Why Choose BQ24205DGN?

With its advanced power path management and high-efficiency charging capabilities, the BQ24205DGN from Texas Instruments stands out as a robust solution for portable device power management. Its programmable nature and integrated safety features make it a versatile and secure choice for designers looking to optimize the performance and safety of their battery-powered applications. The PowerPAD™ technology ensures that the device remains cool, which is essential for maintaining the longevity and reliability of both the IC and the overall system.

For engineers and designers seeking a high-quality power management solution, the BQ24205DGN represents a fine balance between performance, flexibility, and reliability, making it a top choice for cutting-edge portable electronics.

You May Also Be Interested in

Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess