EN
  • EN
  • DE

BQ24305DSGR

Part No BQ24305DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC | IC LI+ CHARGER FRONT END 8-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Family Part Number BQ24305
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 713808-BQ24305DSGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ24305DSGR CAD Model

Description

The Texas Instruments BQ24305DSGR is a highly integrated circuit designed for the protection of Li-ion and Li-polymer batteries. It is a perfect solution for portable devices that require both efficient power management and robust protection for their power source. This advanced chip comes in a compact 8-pin WSON package, making it suitable for space-constrained applications.

Key Features

  • Voltage Protection: The BQ24305DSGR offers overvoltage protection that guards the battery from inputs exceeding the overvoltage threshold, ensuring the longevity and reliability of the battery.
  • Current Management: It features an integrated charge pump with dual N-channel MOSFET power switches for charging current management, which helps in maintaining optimal charging conditions.
  • Thermal Protection: With a built-in thermal shutdown feature, the device ensures that both the battery and the circuit remain within safe operating temperatures.
  • Status Indicators: The IC includes status flag outputs that indicate fault conditions, charge status, and power good, which simplifies the monitoring of battery health and charging progress.

Applications

The BQ24305DSGR is suited for a variety of applications where battery protection and management are critical. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices

Technical Specifications

Parameter Value
Package Type 8-pin WSON
Overvoltage Threshold Programmable
Operating Temperature Range -40°C to 85°C
Charge Pump Dual N-channel MOSFET

For designers and engineers looking for a reliable battery protection solution, the Texas Instruments BQ24305DSGR offers a blend of performance, integration, and safety features that make it an excellent choice for next-generation portable electronics.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6148 $52.2580
200+ $0.5045 $100.9000
310+ $0.4887 $151.4970
425+ $0.4730 $201.0250
550+ $0.4572 $251.4600
735+ $0.4099 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess