EN
  • EN
  • DE

PDTC115EEF,115

Part No PDTC115EEF,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SC89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 100k
Resistor - Emitter Base (R2) (Ohms) 100k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SC-89
Win Source Part Number 100486-PDTC115EEF,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC115EEF,115 CAD Model

Description

The PDTC115EEF,115 is a cutting-edge transistor device manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This product is part of NXP's extensive range of bipolar transistors, which are designed to meet the needs of a wide array of electronic applications.

Key Features

  • Device Type: Digital transistor (Bipolar)
  • Configuration: Single
  • Resistor Ratio, R1/R2: 47 kOhm
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current - Continuous (Ic): 100mA
  • Power Dissipation (Pd): 250mW
  • DC Current Gain (hFE): Minimum 100
  • Package: 3-DFN (1.0 x 0.6mm)
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +150°C

Applications

The PDTC115EEF,115 is suitable for use in a variety of applications, including but not limited to:

  • Switching loads
  • Inverter circuits
  • Signal processing
  • Interface circuits
  • Driver circuits

Product Advantages

This NXP transistor is designed for optimal performance in digital applications. The inclusion of built-in bias resistors simplifies circuit design by reducing component count, which can lead to cost savings and a more streamlined manufacturing process. The compact 3-DFN package is ideal for space-constrained applications, and its surface mount design allows for efficient assembly on printed circuit boards.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PDTC115EEF,115 transistor is subjected to rigorous testing and quality control measures to ensure it performs to specifications in a wide range of environmental conditions. Customers can trust NXP for consistent, dependable electronic components that drive innovation and efficiency in their electronic products.

You May Also Be Interested in

Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1259
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.0815
Nexperia USA Inc.
TRANS PREBIAS NPN 40V TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount TO-236AB
Lowest to $0.0901
Diodes Incorporated
TRANS PREBIAS PNP 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50 V 600 mA 200 MHz 200 mW Surface Mount SOT-363
Lowest to $0.3619
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 320 mW Surface Mount TO-236AB
Lowest to $0.0415
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Lowest to $0.3217
Rohm Semiconductor
NPN DIGITAL TRANSISTOR (WITH BUI / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Lowest to $0.0327
Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess