EN
  • EN
  • DE

BQ24313DSGT

Part No BQ24313DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023933-BQ24313DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24313DSGT CAD Model

Description

The BQ24313DSGT is a highly integrated circuit designed by Texas Instruments for the purpose of protecting lithium-ion batteries in charging applications. This advanced protection device is geared towards safeguarding single-cell Li-ion and Li-polymer batteries from failures such as overvoltage, overcurrent, and overtemperature conditions, which are critical for maintaining both safety and longevity of battery-operated devices.

One of the standout features of the BQ24313DSGT is its precision overvoltage protection control, which ensures that the battery voltage does not exceed a safe threshold. This is crucial for preventing damage to the battery and connected electronic components. Additionally, the device includes a built-in overcurrent protection feature, which monitors the current flow and prevents excessive current from damaging the battery or creating hazardous conditions.

Another significant aspect of this protection IC is its thermal protection capability. The BQ24313DSGT has an integrated temperature sensor that triggers a protection mechanism if the temperature exceeds a predefined limit, thereby preventing thermal runaway and potential safety hazards.

The device is also designed with a charge status output signal, which provides real-time information about the charging state to the host system. This allows for more intelligent power management and ensures that the user is kept informed of the battery's charging status. Moreover, the BQ24313DSGT features a low-power sleep mode that reduces power consumption when the battery is not in use, further extending battery life and conserving energy.

With its small form factor, the BQ24313DSGT comes in a 10-pin DSG (VSON) package, making it suitable for portable applications where space is at a premium. Its advanced features and compact design make the BQ24313DSGT an ideal choice for a wide range of portable devices, including smartphones, tablets, and other consumer electronics that require reliable battery protection.

Overall, the BQ24313DSGT from Texas Instruments represents a robust solution for battery protection, ensuring that devices powered by Li-ion and Li-polymer batteries operate safely and efficiently.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6965 $52.2375
175+ $0.5715 $100.0125
275+ $0.5537 $152.2675
375+ $0.5358 $200.9250
485+ $0.5179 $251.1815
650+ $0.4644 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess