EN
  • EN
  • DE

BQ24316DSGRG4

Part No BQ24316DSGRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154183-BQ24316DSGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24316DSGRG4 CAD Model

Description

Introducing the BQ24316DSGRG4 Battery Charger IC from Texas Instruments

The BQ24316DSGRG4 is a highly integrated circuit designed by Texas Instruments, specifically engineered to cater to the power management needs of modern portable electronics. This advanced battery charger IC is capable of efficiently managing power for single-cell Li-ion and Li-polymer batteries, which are commonly found in smartphones, tablets, and other portable devices.

Key Features:

  • High-Accuracy Voltage and Current Regulation: The BQ24316DSGRG4 ensures precise regulation of charging voltage and current, which is vital for maximizing battery life and performance. This precision helps maintain the health of the battery over many charging cycles.
  • Integrated Power FET and Current Sensor: This IC simplifies the design and reduces the external component count by integrating the power FET and current sensor, which are essential for controlling the charging process.
  • Dynamic Power Path Management (DPPM): The DPPM feature allows the system to power up from a deeply discharged battery and minimizes battery charging time by dynamically adjusting the charge current based on the system load.
  • Thermal Regulation: To ensure safety and maintain optimal operating conditions, the BQ24316DSGRG4 includes a thermal regulation feature that prevents the device from overheating during the charging process.
  • Charge Status and Fault Indicators: The IC provides real-time charge status and fault indication signals, enabling easy monitoring of the charging process and quick diagnosis of any issues.

Protection Features:

  • Input Over-Voltage Protection (OVP): Shields the device from input voltage spikes, ensuring the safety of the electronics.
  • Overcharge and Overcurrent Protection: Prevents the battery from being charged beyond its capacity or at an unsafe current level, which could otherwise lead to battery damage or potential hazards.
  • Battery Temperature Sensing: Monitors the battery temperature to avoid charging at unsafe temperatures, further enhancing the safety of the charging process.

The BQ24316DSGRG4 from Texas Instruments is available in a compact 8-pin DSG (VSSOP) package, making it an excellent choice for space-constrained applications. Its comprehensive suite of features and protections makes it an ideal solution for designers looking to create efficient, reliable, and safe power management systems for their portable electronics.

With the BQ24316DSGRG4, Texas Instruments continues its tradition of providing innovative, high-quality components that push the boundaries of power management technology.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,483 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess