EN
  • EN
  • DE

BQ24600RVAT

Part No BQ24600RVAT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 14V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VQFN (3.5x3.5)
Win Source Part Number 1023954-BQ24600RVAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24600RVAT CAD Model

Description

Introducing the BQ24600RVAT from Texas Instruments

The BQ24600RVAT is a highly integrated battery charge controller specifically tailored for the efficient charging of lithium-ion or lithium-polymer batteries. Designed and manufactured by the renowned Texas Instruments, this advanced chip offers a seamless solution for power management in portable devices, electric vehicles, and various other battery-powered applications.

Optimized Charging with Maximum Safety

With its sophisticated algorithm, the BQ24600RVAT ensures that batteries are charged within their safe operating conditions, maximizing both performance and longevity. The controller supports a wide range of input voltages and is capable of handling up to 10A of charge current, making it versatile for different charging setups.

Key Features and Benefits

  • Adaptive Charge Control: The BQ24600RVAT includes a dynamic power-path management feature that allows the system to power up from a low-power source or a deeply discharged battery. This ensures the device remains operational even under challenging power conditions.
  • High-Efficiency Operation: With an integrated synchronous rectifier, this charge controller operates with high efficiency, reducing power loss during the charging process and ensuring that the energy is used optimally to charge the battery.
  • Advanced Safety Features: The chip is designed with multiple safety features including over-voltage protection, over-current protection, and thermal regulation to prevent damage to the battery and the system during abnormal conditions.
  • Customizable Charging Profile: The BQ24600RVAT allows for programmable charge parameters such as charge current, charge voltage, and termination current, enabling users to tailor the charging process to the specific needs of their battery and application.
  • LED Status Indicators: For real-time charge status monitoring, the device includes an LED driver that signals the charge status and fault conditions, simplifying diagnostics and user interface design.

The BQ24600RVAT is not just a chip; it's a comprehensive charging solution that brings together efficiency, safety, and flexibility. Whether you're designing a new portable device or looking to upgrade your current power management system, the BQ24600RVAT from Texas Instruments is an excellent choice that promises to deliver reliable and efficient battery charging.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5458 $57.2748
13+ $7.8324 $101.8212
20+ $7.5877 $151.7540
28+ $7.3429 $205.6012
36+ $7.0982 $255.5352
48+ $6.3639 $305.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess