EN
  • EN
  • DE

BQ24725

Part No BQ24725
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector and Advanced Circuit Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154206-BQ24725
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24725 CAD Model

Description

Introducing the BQ24725 Integrated Battery Charger from Texas Instruments

The BQ24725 is a highly efficient synchronous battery charger, designed by Texas Instruments to cater to the power management needs of modern portable devices. This sophisticated IC is capable of charging two- to four-cell Li-Ion and Li-Polymer battery packs, making it an ideal choice for laptops, ultrabooks, and other mobile computing devices.

One of the standout features of the BQ24725 is its support for turbo-boost and NVDC-1 compliant system power path management. This ensures that the power distribution between the system, the battery, and the charger is optimized for the best performance and battery life. The device's architecture allows for the system to remain powered up even when the battery is completely discharged or detached, enhancing the reliability of the devices it powers.

The BQ24725 also boasts a high level of integration, which includes an internal current-sense amplifier, a synchronous FET controller, and a reverse-blocking protection. These features work together to minimize external component count, thereby reducing the overall footprint and simplifying the design process for engineers.

With its programmable input current limit, the BQ24725 allows users to set the maximum amount of current drawn from the AC adapter. This helps to prevent overloading the adapter and ensures compatibility with a wide range of power sources. Additionally, the charger provides a programmable charge current and charge voltage, which can be precisely set via an SMBus interface to suit the specific requirements of different battery chemistries and capacities.

Safety is a key concern in power management, and the BQ24725 addresses this with several protective features. These include battery overvoltage and overcurrent protection, thermal regulation, and a charge status indicator. These safeguards help to extend the life of the battery and ensure safe operation under various conditions.

In summary, the BQ24725 from Texas Instruments is a versatile and powerful solution for charging and power management in portable devices. Its combination of efficiency, integration, and safety features make it an excellent choice for designers looking to enhance the user experience through reliable and long-lasting battery performance.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5673 $51.0570
215+ $0.4655 $100.0825
335+ $0.4510 $151.0850
460+ $0.4364 $200.7440
595+ $0.4219 $251.0305
795+ $0.3782 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess