EN
  • EN
  • DE

BQ24728RGRR

Part No BQ24728RGRR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 717958-BQ24728RGRR
Ultra Librarian 3D Model Ultra Librarian BQ24728RGRR CAD Model

Description

The BQ24728RGRR is a high-efficiency, synchronous battery charger with power path management, designed by Texas Instruments for single and multi-cell Li-Ion and Li-Polymer batteries. This advanced integrated circuit (IC) is ideal for portable applications and is housed in a compact VQFN-20 package.

Featuring a host of protective and energy-efficient functionalities, the BQ24728RGRR offers adaptive charging to maximize power efficiency, battery life, and safety. With its input voltage range of 4.5V to 24V, it is extremely versatile, catering to a wide array of power sources. The device supports programmable charging currents up to 8A and charging voltages up to 19.2V, which can be precisely regulated to safeguard and extend the life of the battery.

The BQ24728RGRR integrates a high-accuracy voltage and current regulation system, which allows for precise control of the charging process. The charge current is monitored and controlled via the system's I2C interface, providing real-time adjustments to optimize charging efficiency and battery performance. Moreover, the chip includes an N-channel power MOSFET selector gate driver, high-side current sensing, and a DPM (Dynamic Power Management) feature that prevents system overload when the input power is limited.

Safety is paramount with the BQ24728RGRR, offering protection features such as over-voltage, over-current, and thermal regulation to ensure the integrity of the battery and the device. Additionally, the IC includes a battery learn mode, which facilitates the calibration of the battery's fuel gauge, and a system power selector that seamlessly transitions between the adapter and battery power without interruption to the system operation.

Texas Instruments has designed the BQ24728RGRR to be a robust and intelligent solution for modern, sophisticated portable electronics. Its advanced features and comprehensive protection mechanisms make it an excellent choice for ensuring efficient and safe battery management in laptops, tablets, and other mobile devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2399 $54.7197
7+ $14.9661 $104.7627
11+ $14.4984 $159.4824
15+ $14.0307 $210.4605
19+ $13.5631 $257.6989
25+ $12.1600 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess