EN
  • EN
  • DE

BQ24740RHDTG4

Part No BQ24740RHDTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC BATTERY CHARGER 28VQFN / Switching Battery Charger Lead-Acid/Li-Ion/NiCD/NiMH 10000mA 8V to 18V 28-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 770326-BQ24740RHDTG4
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24740
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ24740RHDTG4 CAD Model

Description

Product Overview: Texas Instruments BQ24740RHDTG4

The Texas Instruments BQ24740RHDTG4 is a high-efficiency, synchronous battery charger with integrated power-path management designed for portable applications. It offers a compact charging solution for multi-chemistry battery packs, such as those used in laptops, ultrabooks, and other portable electronics.

Key Features:

  • Advanced Charging Algorithm: The BQ24740RHDTG4 supports various battery chemistries, including Li-ion, Li-polymer, and LiFePO4, and features an adaptive charging algorithm that maximizes efficiency and battery life.
  • Integrated Power-Path Management: This feature allows the system to be powered directly from the adapter while simultaneously and independently charging the battery, ensuring seamless transition between adapter and battery power.
  • Programmable Charge Parameters: Charge parameters such as charge current, charge voltage, and input current limit can be programmed via an SMBus interface, allowing for a flexible and optimized charging experience tailored to specific battery requirements.
  • High Accuracy: The BQ24740RHDTG4 provides high-accuracy voltage and current regulation, ensuring safe and precise charging for the battery.
  • Thermal Regulation: This safety feature prevents overheating by reducing charge current under extreme temperature conditions.
  • Robust Protection Features: The device includes multiple safety features, such as overvoltage protection, overcurrent protection, and short-circuit protection, to safeguard both the charger and the battery during operation.

Applications:

The BQ24740RHDTG4 is ideal for a variety of portable applications where efficient charging and power management are essential. It is commonly used in:

  • Notebook and Ultrabook Computers
  • Portable Media Players
  • Handheld Devices
  • Tablets and E-Readers

Package and Quality:

Enclosed in a 28-pin QFN package, the BQ24740RHDTG4 is designed to occupy minimal board space while providing maximum functionality. Texas Instruments ensures high-quality manufacturing standards, and the product is available in a lead-free, RoHS-compliant package.

With its state-of-the-art charging capabilities and comprehensive protection features, the BQ24740RHDTG4 from Texas Instruments stands out as an exceptional solution for designers looking to enhance the performance and safety of their portable power systems.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1033 $63.3099
6+ $17.3156 $103.8936
9+ $16.7745 $150.9705
13+ $16.2334 $211.0342
16+ $15.6922 $251.0752
22+ $14.0689 $309.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,694 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess