EN
  • EN
  • DE

BQ24747RHDT

Part No BQ24747RHDT
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator and Charge Enable Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154211-BQ24747RHDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24747RHDT CAD Model

Description

The BQ24747RHDT is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed by Texas Instruments (TI). This advanced power management integrated circuit (IC) is tailored for portable applications and is especially well-suited for notebook computers, ultrabooks, and tablets.

Featuring dynamic power management (DPM) and input power sensing, the BQ24747RHDT is capable of adjusting the charge rate to the best level to provide system power, ensuring optimal operation under varying power conditions. With a wide input voltage range, it supports a variety of power sources, from conventional AC adapters to USB power delivery.

Key Features:

  • Hybrid Power Boost Mode: This feature allows for the seamless transition between battery and adapter power, ensuring uninterrupted system operation even when the battery is at a low charge level.
  • Synchronous Switching MOSFETs: Integrated into the device, these MOSFETs improve power conversion efficiency, which is crucial for maximizing battery life and minimizing heat generation.
  • Programmable Charge Voltage: The BQ24747RHDT offers flexible charge voltage settings through its SMBus interface, enabling precise control over the charging process to ensure the longevity of the battery.
  • High Accuracy: With high-accuracy voltage and current regulation, the charger ensures the battery is charged efficiently and safely, protecting both the battery and the system.
  • LED Charge Status Indicators: The device includes charge status outputs that can be used to drive LEDs, providing a visual indication of the battery's charge status.

Applications:

  • Notebook Computers
  • Ultrabooks
  • Tablets
  • Other Portable Devices

The BQ24747RHDT is available in a 28-pin VQFN package and is rated over a temperature range of -40°C to +85°C. With its advanced features and high level of integration, the BQ24747RHDT from Texas Instruments is an optimal solution for designers looking to enhance the charging capabilities and efficiency of their portable devices.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess