EN
  • EN
  • DE

BQ24770RUYR

Part No BQ24770RUYR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description bq2477x NVDC Battery Charge Controller With System Power Monitor and Processor Hot Indicator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (4x4)
Win Source Part Number 1154219-BQ24770RUYR
Manufacturer Homepage www.ti.com
Family Name BQ24770
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24770RUYR CAD Model

Description

Introducing the BQ24770RUYR Battery Charger from Texas Instruments

The BQ24770RUYR is a state-of-the-art battery charger integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced chip is specifically engineered to cater to the fast-paced and power-efficient charging needs of modern portable electronics, such as notebooks, tablets, and other multimedia devices that require efficient power management systems.

This highly efficient charger is capable of controlling a dual N-channel MOSFET synchronous buck topology, which allows for a reduced component count and a compact design, making it ideal for space-constrained applications. The BQ24770RUYR supports a wide range of input voltages, accommodating the varying power requirements of different devices and ensuring compatibility with global power standards.

One of the key features of the BQ24770RUYR is its ability to provide a precise and adjustable charging voltage, which is crucial for maximizing battery life and performance. The charging current can also be programmed, allowing for customization according to the specific needs of the battery being charged. Additionally, the chip includes an SMBus interface, enabling communication with the host system for smart charge management.

The BQ24770RUYR incorporates several safety features to ensure the protection of the battery and the device. These include over-voltage protection, over-current protection, and thermal regulation, which prevent damage from abnormal charging conditions. The chip also supports battery learn mode, which helps to calibrate battery fuel gauges for accurate battery capacity monitoring.

Designed with efficiency in mind, the BQ24770RUYR minimizes power loss during operation, which not only saves energy but also reduces heat generation. This contributes to the longevity of both the charger and the battery itself. The device comes in a compact QFN package, which is suitable for automated assembly processes, reducing manufacturing time and costs.

In summary, the BQ24770RUYR from Texas Instruments is a robust and versatile battery charging solution that combines performance, efficiency, and safety, making it an excellent choice for designers and manufacturers of the next generation of portable electronics.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.7480
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5926 $50.2964
34+ $2.9478 $100.2252
53+ $2.8556 $151.3468
73+ $2.7635 $201.7355
94+ $2.6714 $251.1116
126+ $2.3951 $301.7826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,570 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess