EN
  • EN
  • DE

BQ25121AYFPR

Part No BQ25121AYFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 25DSBGA / Charger IC Multi-Chemistry 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 4.65V
Voltage - Supply (Max) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number BQ25121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 967569-BQ25121AYFPR
Ultra Librarian 3D Model Ultra Librarian BQ25121AYFPR CAD Model

Description

Product Overview: Texas Instruments BQ25121AYFPR

The BQ25121AYFPR is a highly integrated battery charge management IC from Texas Instruments, designed to cater to the power requirements of modern, portable electronics. This compact and efficient solution is particularly suitable for space-constrained applications such as wearable devices, fitness trackers, and wireless earbuds.

At the heart of the BQ25121AYFPR is a linear charger with a wide input voltage range, enabling it to accommodate various power sources. The device supports charge currents up to 150 mA, which can be programmed via an external resistor, providing flexibility to designers to match the charging profile to the specific needs of their battery.

One of the standout features of the BQ25121AYFPR is its low quiescent current, which is crucial for extending the standby time of battery-powered devices. The device also includes a highly efficient low-dropout regulator (LDO), delivering a stable output voltage for powering the system or additional peripherals.

Safety is a key consideration in battery management, and the BQ25121AYFPR comes equipped with multiple protection features. These include thermal regulation, to prevent overheating during charging, and a battery voltage temperature monitoring input, which ensures the battery operates within its safe temperature range. Additionally, overvoltage, current limiting, and short-circuit protections are built into the IC to safeguard both the battery and the system.

The BQ25121AYFPR is available in a tiny 2.00-mm x 1.60-mm 12-bump wafer chip scale package (WCSP), making it an ideal choice for portable applications where space is at a premium. The device's small footprint does not compromise its performance or reliability, making it a leading solution in the field of battery charge management.

In summary, the BQ25121AYFPR from Texas Instruments is a sophisticated battery charging solution that combines compact design, high efficiency, and comprehensive safety features. It's an excellent choice for designers looking to extend the battery life and enhance the user experience of their portable and wearable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1483 $50.3728
39+ $2.5833 $100.7487
60+ $2.5025 $150.1500
83+ $2.4218 $201.0094
107+ $2.3411 $250.4977
143+ $2.0989 $300.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess