EN
  • EN
  • DE

BQ25504RGTR

Part No BQ25504RGTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Switching Battery Charger Lead-Acid/Li-Ion/NiCd/NiMH/Supercapacitor 100mA 2.5V to 5.25V 16-Pin VQFN EP T/R / IC ENERGY HARV CTRLR BATT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 330nA
Supply Voltage - Operating 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 201343-BQ25504RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BQ25504
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ25504RGTR CAD Model

Description

Features and Benefits

  • Ultra-Low Quiescent Current
  • Energy Harvesting Capabilities
  • MPPT Functionality for Optimized Efficiency
  • Programmable Voltage Regulation for Multi-Source Flexibility

Applications

  • Wireless Sensor Networks
  • Remote Monitoring Applications
  • Industrial IoT Solutions
  • Solar Energy Harvesting Projects

The BQ25504RGTR is engineered for energy harvesting applications, making it a key component for devices relying on ambient energy sources. Its maximum power point tracking (MPPT) functionality ensures that energy conversion is maximized, even in challenging conditions.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7566 $51.8094
22+ $4.7233 $103.9126
33+ $4.5757 $150.9981
46+ $4.4281 $203.6926
59+ $4.2805 $252.5495
79+ $3.8377 $303.1783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,201 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess