EN
  • EN
  • DE

BQ25700RSNT

Part No BQ25700RSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1377999-BQ25700RSNT
Ultra Librarian 3D Model Ultra Librarian BQ25700RSNT CAD Model

Description

Introducing the BQ25700RSNT from Texas Instruments

The BQ25700RSNT is a cutting-edge battery charge controller designed by the renowned Texas Instruments, tailored specifically for a wide range of applications including portable computers, smartphones, and other personal electronics. This sophisticated device is engineered to manage and maintain the health of your battery, ensuring that your electronics are powered efficiently and safely.

At the heart of the BQ25700RSNT's capabilities is its support for multiple battery chemistries. Whether your device uses traditional lithium-ion, lithium-polymer, or newer lithium iron phosphate batteries, this charge controller can handle it all. It provides a flexible charging solution that can adapt to the specific needs of your battery, maximizing its lifespan and performance.

This product boasts a range of features designed to optimize battery management. It includes a high-efficiency, synchronous switch-mode charge controller that can efficiently manage the power going into your battery. With an input voltage range of 4.5V to 24V, it can accommodate a variety of power sources, making it incredibly versatile for different charging setups.

The BQ25700RSNT also prioritizes safety with its comprehensive protection features. It includes over-voltage, over-current, and thermal protection circuits to prevent damage to the battery and connected devices. Additionally, it has a programmable input current limit to ensure compatibility with the power source, as well as a battery temperature monitoring feature to safeguard against overheating during the charging process.

For those looking to incorporate the BQ25700RSNT into their designs, Texas Instruments provides extensive technical support, including detailed datasheets, reference designs, and application notes. This support helps designers to quickly integrate the charge controller into their projects and bring their products to market faster.

In summary, the BQ25700RSNT from Texas Instruments is an intelligent and versatile battery charge controller that offers reliable performance, broad compatibility with various battery chemistries, and a suite of safety features, making it an ideal choice for powering today's portable electronic devices.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0200 $56.1600
18+ $5.7600 $103.6800
27+ $5.5800 $150.6600
38+ $5.4000 $205.2000
48+ $5.2200 $250.5600
65+ $4.6800 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess