EN
  • EN
  • DE

BQ25708RSNR

Part No BQ25708RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-4CL 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Multi-Chemistry 32-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 155°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (4x4)
Family Name BQ25708
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50950-1, 296-50950-2, 296-50950-6, BQ25708RSNR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913441-BQ25708RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25708RSNR CAD Model

Description

The BQ25708RSNR is a highly integrated battery charge controller and selector tailored for the power management requirements of notebooks, tablets, and other portable devices. Manufactured by Texas Instruments, this state-of-the-art device offers a compact solution designed to efficiently manage power from various sources such as AC adapters, USB ports, and other alternative power inputs.

Key Features

  • Multi-Chemistry Battery Support: The BQ25708RSNR is compatible with a range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing versatile options for different device requirements.
  • Integrated Buck-Boost Architecture: Its innovative buck-boost design enables the charging of batteries with a wide range of voltages, ensuring compatibility with future battery technologies and enabling system operation with low input voltages.
  • High Efficiency: With its high-efficiency power conversion capabilities, this controller minimizes heat generation, thereby extending battery life and improving overall device performance.
  • Programmable Charging Profiles: Designers can program the charging parameters, such as voltage, current, and termination thresholds, to optimize charging for specific battery sizes and chemistries, enhancing flexibility and maximizing battery longevity.
  • Power Path Management: The BQ25708RSNR intelligently manages the power distribution between the system and battery charging, ensuring seamless transition between different power sources without interrupting device operation.
  • Protection Features: It incorporates multiple safety features, including over-voltage, over-current, short-circuit, and thermal protection, safeguarding the device and battery under various fault conditions.

Applications

The BQ25708RSNR is suitable for a wide range of portable applications where efficient power management and battery charging are essential. It is particularly well-suited for:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Gaming Devices
  • Medical and Healthcare Equipment
  • Portable Industrial and Test Equipment

With its advanced features and flexible applications, the BQ25708RSNR from Texas Instruments stands out as a leading solution for portable device power management, offering designers a reliable and efficient platform for developing the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3770 $56.2620
13+ $7.6940 $100.0220
21+ $7.4535 $156.5235
28+ $7.2131 $201.9668
36+ $6.9727 $251.0172
48+ $6.2514 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess