EN
  • EN
  • DE
  • IT

BQ25713BRSNR

Part No BQ25713BRSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25713
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50952-1,296-50952-2,BQ25713BRSNR-ND,296-50952-6
Standard Package 3,000
Win Source Part Number 1316336-BQ25713BRSNR
Ultra Librarian 3D Model Ultra Librarian BQ25713BRSNR CAD Model

Description

Texas Instruments presents the BQ25713BRSNR, a state-of-the-art battery charge controller designed to cater to the power management needs of modern electronic devices. This advanced integrated circuit (IC) is specifically engineered to enhance the efficiency and lifespan of batteries in portable applications, making it an ideal solution for a wide range of products including laptops, tablets, and other smart devices.

Key Features

  • Adaptive Charging: The BQ25713BRSNR supports multiple battery chemistries and is capable of adapting its charging profile to optimize for battery health and longevity.
  • Efficient Power Management: With its innovative power-path management, the IC ensures efficient power distribution between system and battery charging, maximizing performance while minimizing energy loss.
  • High Integration: This compact solution integrates a synchronous switch-mode charger with power path management, reducing the need for external components and simplifying the design process.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages from 3.5V to 24V, the BQ25713BRSNR is versatile and suitable for use with various power sources.
  • Fast Charge Capabilities: It supports fast charging protocols, enabling quicker recharge times and enhancing user convenience.
  • Advanced Safety Features: The device includes protection against overvoltage, overcurrent, and overheating, ensuring safe and reliable operation under various conditions.

Technical Specifications

The BQ25713BRSNR operates with a quasi-resonant topology that improves efficiency and reduces electromagnetic interference (EMI), making it a great fit for noise-sensitive applications. It also features a programmable input current limit to prevent power source overload and a dynamic power management system that adjusts the charging power based on system load conditions.

This charge controller comes in a compact 32-pin VQFN package, offering a minimal footprint on the PCB and making it suitable for space-constrained designs. Its integration with the Texas Instruments ecosystem allows for seamless design-in with other TI components, streamlining the development process for engineers.

Whether you're designing a high-performance portable device or looking to upgrade your current power management system, the BQ25713BRSNR from Texas Instruments stands out as a robust and reliable choice that blends performance with innovation.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8479 $50.0227
32+ $3.1573 $101.0336
50+ $3.0586 $152.9300
68+ $2.9599 $201.2732
88+ $2.8613 $251.7944
117+ $2.5653 $300.1401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,685 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess