EN
  • EN
  • DE

BQ25870YFFT

Part No BQ25870YFFT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381607-BQ25870YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25870YFFT CAD Model

Description

The BQ25870YFFT is a sophisticated, highly integrated battery charge management IC from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed for a wide range of applications, this chip is particularly suited for portable devices that require efficient and fast charging solutions.

This state-of-the-art device offers a host of features that are essential for modern battery-powered electronics. With its advanced MaxCharge™ technology, the BQ25870YFFT provides faster charge times and supports high input voltage operations, making it ideal for use in environments where charging speed is crucial.

One of the standout features of the BQ25870YFFT is its integrated boost converter, which supports up to 9V at 3A. This enables the chip to charge single-cell Li-ion batteries with exceptional efficiency. The device also features Input Voltage Regulation (IVR), which helps to optimize power drawn from the source, be it a USB port or an AC adapter.

The BQ25870YFFT's power path management ensures smooth operation by allowing the system to be powered independently from the battery or the input source. This minimizes downtime during battery replacement or charging. Additionally, the IC includes a range of safety features, such as thermal regulation and protection against overvoltage, overcurrent, and short circuit, ensuring the longevity and reliability of both the battery and the device it powers.

With its compact YFF package, the BQ25870YFFT is designed to fit into space-constrained applications, making it an excellent choice for portable electronics such as smartphones, tablets, digital cameras, and wireless speakers. Its I2C interface allows for programmable control over the charging parameters, further enhancing its versatility.

In summary, the BQ25870YFFT from Texas Instruments represents a powerful solution for designers looking to incorporate a reliable, high-performance charging system into their portable devices. With its combination of fast charging capabilities, high efficiency, and robust safety features, it stands out as a top choice in the field of battery management ICs.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Others
Need more? Email Us
Others
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7771 $54.4397
16+ $6.3812 $102.0992
25+ $6.1818 $154.5450
34+ $5.9824 $203.4016
44+ $5.7830 $254.4520
58+ $5.1848 $300.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess