EN
  • EN
  • DE

SUM40N10-30

Part No SUM40N10-30
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 100-V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839201-SUM40N10-30
Ultra Librarian 3D Model Ultra Librarian SUM40N10-30 CAD Model

Description

The SUM40N10-30 is an N-Channel MOSFET from Vishay, designed for high-efficiency switching applications. This power MOSFET boasts a low on-resistance and fast switching speed, contributing to reduced power losses and improved overall system performance. It's engineered to withstand high levels of avalanche energy, enhancing its robustness and reliability in demanding circuits.

Applications

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control applications
  • Uninterruptible Power Supplies (UPS)
  • Power inverters
  • High-frequency switching power supplies

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche energy rating
  • Temperature resistant
  • Lead-free construction
  • RoHS compliant

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Faster Switching: Enables operation at higher frequencies, resulting in smaller and more cost-effective power supply designs.
  • Enhanced Reliability: High avalanche energy rating provides increased protection against voltage transients and inductive kickback.
  • Simplified Thermal Management: Reduced power dissipation simplifies heat sink requirements and lowers overall system cost.
  • Environmentally Friendly: Lead-free construction and RoHS compliance contribute to a greener and more sustainable product.

Specifications

The SUM40N10-30 features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 40A. Its typical on-resistance (RDS(on)) is 30 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically around 2-4V. This MOSFET is typically packaged in a TO-252 (DPAK) package for efficient heat dissipation. Its operating junction temperature ranges from -55°C to +175°C, ensuring reliable performance in a wide range of operating conditions. The device's gate charge is optimized for fast and efficient switching, minimizing switching losses. The SUM40N10-30 is designed for through-hole mounting onto a PCB.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess