EN
  • EN
  • DE

BQ25896

Part No BQ25896
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description bq25896 I2C Controlled Single Cell 3-A Fast Charger with MaxChargeTM Technology for High Input Voltage and Adjustable Voltage USB On-the-Go Boost Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154228-BQ25896
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian BQ25896 CAD Model

Description

The BQ25896 is a highly integrated and efficient solution for battery charging and power management, designed by the renowned semiconductor company Texas Instruments (TI). This advanced switch-mode battery charge management and system power path management device is tailored for single-cell Li-Ion and Li-polymer batteries used in a wide range of portable devices.

The BQ25896 boasts a multitude of features that make it a versatile choice for designers. It supports high input voltage operations, with a range of up to 14V, and is compliant with USB Type-C and PD standards, ensuring compatibility with the latest devices. Its I2C serial interface allows for flexible and programmable charging parameters, making it suitable for various applications.

With its high efficiency, the BQ25896 ensures minimal heat generation during operation. The device's 3.5A charging current capability provides fast and efficient charging, reducing the overall charging time for end-users. Additionally, the BQ25896 integrates a battery FET (field-effect transistor) which manages the power path and allows for seamless transition between charging and discharging states.

Safety is a key concern in power management, and the BQ25896 addresses this with its comprehensive suite of protection features. It includes thermal regulation, input overvoltage protection, battery overvoltage protection, and safety timer, ensuring the protection of the battery and the device during charging. Furthermore, the BQ25896 is designed with a JEITA temperature sensing algorithm that monitors battery temperature and adjusts the charge profile accordingly to maximize battery life and safety.

Whether it's for smartphones, tablets, digital cameras, or other portable electronics, the BQ25896 from Texas Instruments is an excellent choice for any designer looking to incorporate a reliable, feature-rich battery charging solution into their product. Its compact design and advanced features ensure that it meets the rigorous demands of today's high-performance portable electronics.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8852 $50.5076
32+ $3.1879 $102.0128
49+ $3.0883 $151.3267
67+ $2.9887 $200.2429
87+ $2.8890 $251.3430
116+ $2.5902 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess